Integrated Device Technology 32K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through 709079S15PF

Description
The 709079 is a high-speed 32K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 709079 is a high-speed 32K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through - 709079S15PF - Integrated Device Technology
San Jose, CA, USA
32K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through
709079S15PF
32K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through 709079S15PF
The 709079 is a high-speed 32K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

The 709079 is a high-speed 32K x 8 bit synchronous Dual- Port RAM . Registers on control, data, and address inputs provide minimal setup and hold times allowing systems to be designed with very short cycle times. With an input data register, it has been optimized for applications having unidirectional or bidirectional data flow in bursts. An automatic power down feature, controlled by CE0 and CE1 , permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 709079S15PF
Product Name 32K x 8 Sync, Dual-Port RAM, Pipelined/Flow-Through
Memory Category DPRAM
Logic Family TTL
Data Rate 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details