Integrated Device Technology 16K x 16 Dual-Port RAM 7026L25J8

Description
The 7026 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7026 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16K x 16 Dual-Port RAM - 7026L25J8 - Integrated Device Technology
San Jose, CA, USA
16K x 16 Dual-Port RAM
7026L25J8
16K x 16 Dual-Port RAM 7026L25J8
The 7026 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7026 is a high-speed 16K x 16 Dual-Port Static RAM designed to be used as a stand-alone Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7026L25J8
Product Name 16K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details