Integrated Device Technology 8K x 16 Dual-Port RAM 7025L20JGI

Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet
Description
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x 16 Dual-Port RAM - 7025L20JGI - Integrated Device Technology
San Jose, CA, USA
8K x 16 Dual-Port RAM
7025L20JGI
8K x 16 Dual-Port RAM 7025L20JGI
The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7025 is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7025L20JGI
Product Name 8K x 16 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 20 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers