Integrated Device Technology 32K x 8 Dual-Port RAM 7007L55PFI

Description
The 7007 is a high-speed 32K x 8 Dual-Port Static RAM designed to be used as a stand-alone 256K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet
Description
The 7007 is a high-speed 32K x 8 Dual-Port Static RAM designed to be used as a stand-alone 256K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32K x 8 Dual-Port RAM - 7007L55PFI - Integrated Device Technology
San Jose, CA, USA
32K x 8 Dual-Port RAM
7007L55PFI
32K x 8 Dual-Port RAM 7007L55PFI
The 7007 is a high-speed 32K x 8 Dual-Port Static RAM designed to be used as a stand-alone 256K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

The 7007 is a high-speed 32K x 8 Dual-Port Static RAM designed to be used as a stand-alone 256K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 16-bit-or-more word systems. An automatic power down feature controlled by CE permits the on-chip circuitry of each port to enter a very low standby power mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 7007L55PFI
Product Name 32K x 8 Dual-Port RAM
Memory Category DPRAM
Logic Family TTL
Access Time 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 609368300A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers