Integrated Device Technology Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock 6V49205APAGI8

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M
Request a Quote Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock - 6V49205APAGI8 - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock
6V49205APAGI8
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock 6V49205APAGI8
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device
The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space.
1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.66M
1 – DDRCLK 3.3V LVCMOS output @ 66.66M
1 –125M 3.3V LVCMOS output
6 – LP - HCSL PCIe pairs selectable @ 100M or 125M
6 – 25MHz 3.3V LVCMOS outputs
2 – 2.048M 3.3V LVCMOS outputs
2 – USB 3.3V LVCMOS outputs @12M or 24M

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI8 - 764624-6V49205APAGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI8
764624-6V49205APAGI8
Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI8 764624-6V49205APAGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764624-6V49205APAGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Freescale P10xx, P20xx Processors Family Name: 6V49205 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 6V49205APAGI; 6V49205BPAGI; 6V49205BPAGI8; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764624-6V49205APAGI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Freescale P10xx, P20xx Processors
Family Name: 6V49205
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 6V49205APAGI; 6V49205BPAGI; 6V49205BPAGI8;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 6V49205APAGI8 764624-6V49205APAGI8
Product Name Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock Clock/Timing - Clock/Timing - Application Specific - 6V49205APAGI8
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS,HCSL Clock
Package Type Surface Mount; TSSOP; TSSOP Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details