Integrated Device Technology Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock 6V49205APAG8

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock - 6V49205APAG8 - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock
6V49205APAG8
Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock 6V49205APAG8
Alternative Products NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space. 1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.6 6M 1 – DDRCLK 3.3V LVCMOS output @ 66.66M 1 –125M 3.3V LVCMOS output 6 – LP - HCSL PCIe pairs selectable @ 100M or 125M 6 – 25MHz 3.3V LVCMOS outputs 2 – 2.048M 3.3V LVCMOS outputs 2 – USB 3.3V LVCMOS outputs @12M or 24M

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 6V49205B - Clock Generator for Freescale P1010, P1020, P2020, P2040 Processors For 48-pin NLG I-temp device
The IDT6V49205A is a main clock for Freescale P10xx and P20xx-based systems. It has a selectable System CCB clock and a 66.66MHz DDRCLK . The IDT6V49205A also provides LP - HCSL PCIe outputs for low power and reduced board space.
1 – Sys_CCB 3.3V LVCMOS output @ 100M/83.33M/80M/66.66M
1 – DDRCLK 3.3V LVCMOS output @ 66.66M
1 –125M 3.3V LVCMOS output
6 – LP - HCSL PCIe pairs selectable @ 100M or 125M
6 – 25MHz 3.3V LVCMOS outputs
2 – 2.048M 3.3V LVCMOS outputs
2 – USB 3.3V LVCMOS outputs @12M or 24M

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 6V49205APAG8
Product Name Clock Generator for Freescale P10xx and P20xx System Clock with 66.66M DDR Clock
Device Type Clock Generator
Bus Interface LVCMOS,HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details