Integrated Device Technology Networking Clock Source 650R-07LFT

Description
The 650-07 is a low cost, low jitter, high performance clock synthesizer for networking applications. Using analog Phase-Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25.00 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASICs. The 650-07 outputs all have 0 ppm synthesis error.
Datasheet
Description
The 650-07 is a low cost, low jitter, high performance clock synthesizer for networking applications. Using analog Phase-Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25.00 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASICs. The 650-07 outputs all have 0 ppm synthesis error.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Clock Source - 650R-07LFT - Integrated Device Technology
San Jose, CA, USA
Networking Clock Source
650R-07LFT
Networking Clock Source 650R-07LFT
The 650-07 is a low cost, low jitter, high performance clock synthesizer for networking applications. Using analog Phase-Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25.00 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASICs. The 650-07 outputs all have 0 ppm synthesis error.

The 650-07 is a low cost, low jitter, high performance clock synthesizer for networking applications. Using analog Phase-Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25.00 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASICs. The 650-07 outputs all have 0 ppm synthesis error.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 650R-07LFT
Product Name Networking Clock Source
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; QSOP; QSOP
Supply Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305SXC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
 - SIT5000AICGE-18S0-24.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details