Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 621NILFT 621NILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751450-621NILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.89 V Input: Clock Output: LVCMOS Family Name: 621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-VFQFPN (2x2) Alternative Parts (Cross-Reference): PI6CL10804WEX; PI6CL10804WE; PI6C10804WE; Introduction Date: August 31, 2005 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751450-621NILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.89 V Input: Clock Output: LVCMOS Family Name: 621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-VFQFPN (2x2) Alternative Parts (Cross-Reference): PI6CL10804WEX; PI6CL10804WE; PI6C10804WE; Introduction Date: August 31, 2005 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 621NILFT
751450-621NILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 621NILFT 751450-621NILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751450-621NILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.89 V Input: Clock Output: LVCMOS Family Name: 621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-VFQFPN (2x2) Alternative Parts (Cross-Reference): PI6CL10804WEX; PI6CL10804WE; PI6C10804WE; Introduction Date: August 31, 2005 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751450-621NILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.89 V
Input: Clock
Output: LVCMOS
Family Name: 621
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-VFQFPN (2x2)
Alternative Parts (Cross-Reference): PI6CL10804WEX; PI6CL10804WE; PI6C10804WE;
Introduction Date: August 31, 2005
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 751450-621NILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 621NILFT
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers