The IDT6116LA15TPG is a 16K-bit (2K x 8-bit) CMOS static RAM designed for high-speed applications, featuring access times of 15 ns. It operates with a supply voltage of 5.0V ± 10% and is available in various package types, including 24-pin DIP and SOIC. This low-power version supports battery backup operation with a data retention voltage of 2V, consuming only 1µW to 4µW during operation off a battery. The device is fully static, requiring no clocks or refresh cycles, and is TTL-compatible for both inputs and outputs. It is compliant with military standards (MIL-STD-883, Class B), making it suitable for high-reliability applications in military environments with operating temperatures ranging from -55°C to +125°C. The IDT6116LA15TPG is ideal for engineers seeking a reliable, low-power memory solution for demanding applications.
Win Source Part Number: 1316015-6116LA15TPG
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 15 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.32.0041
Mfr: IDT, Integrated Device Technology Inc
Base Product Number: 6116LA
Product overview: 6116LA15TPG from Integrated Device Technology (IDT) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116LA15TPG can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 16Kbit Parallel 15 ns 24-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1316015-6116LA15TPG | 774-6116LA15TPG | 6116LA15TPG |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 15 ns | 15 ns | 15 ns |
| Cycle Time | 15 ns | 15 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |