Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 5V41129PGG8 5V41129PGG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776509-5V41129PGG8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Main Purpose: Ethernet, PCI Express (PCIe) Family Name: 5V41129 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NB3N51032DTG; PI6C557-03AQLEX; PI6C557-03AQEX; PI6C557-03AQLE; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776509-5V41129PGG8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Main Purpose: Ethernet, PCI Express (PCIe) Family Name: 5V41129 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NB3N51032DTG; PI6C557-03AQLEX; PI6C557-03AQEX; PI6C557-03AQLE; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 5V41129PGG8
776509-5V41129PGG8
Clock/Timing - Clock/Timing - Application Specific - 5V41129PGG8 776509-5V41129PGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776509-5V41129PGG8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: Clock, Crystal Output: HCSL, LVDS PLL: Yes Main Purpose: Ethernet, PCI Express (PCIe) Family Name: 5V41129 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NB3N51032DTG; PI6C557-03AQLEX; PI6C557-03AQEX; PI6C557-03AQLE; ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776509-5V41129PGG8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: Clock, Crystal
Output: HCSL, LVDS
PLL: Yes
Main Purpose: Ethernet, PCI Express (PCIe)
Family Name: 5V41129
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): NB3N51032DTG; PI6C557-03AQLEX; PI6C557-03AQEX; PI6C557-03AQLE;
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776509-5V41129PGG8
Product Name Clock/Timing - Clock/Timing - Application Specific - 5V41129PGG8
Device Type Clock Generator
Bus Interface LVDS; HCSL, LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details