Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI 5V2305NRGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802437-5V2305NRGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS Supplier Device Package: 16-VFQFPN (3.5x4.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: IDT5V2305
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802437-5V2305NRGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS Supplier Device Package: 16-VFQFPN (3.5x4.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: IDT5V2305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI
802437-5V2305NRGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI 802437-5V2305NRGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 802437-5V2305NRGI Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS, LVTTL Output: LVCMOS Supplier Device Package: 16-VFQFPN (3.5x4.0) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 110 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: IDT5V2305

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 802437-5V2305NRGI
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL
Output: LVCMOS
Supplier Device Package: 16-VFQFPN (3.5x4.0)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 110
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Part Number Series: IDT5V2305

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 802437-5V2305NRGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5V2305NRGI
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details