Integrated Device Technology
Clock Drivers & Distribution
5PB1102CMGI8
Description
LVCMOS Clock Buffer
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
LVCMOS Clock Buffer
Request a Quote
Email Supplier
Suppliers
Clock Drivers & Distribution
2166164
Supplier's Site
Clock Drivers & Distribution
2166165
Supplier's Site
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
|
Product Number
|
2166165P |
2166164 |
|
Product Name
|
Clock Drivers & Distribution |
Clock Drivers & Distribution |
|
Device Type
|
Clock Driver
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
3000 MHz
View Details
Device Type
Real Time Clock; Clock Driver
Package Type
DIP; PDIP; PDIP
Operating Temperature
0.0 C (32 F)
View Details
Bus Interface
CMOS
Package Type
PDIP,SO,TSSOP
Supply Voltage
3 to 18 volts
View Details
9 suppliers