Integrated Device Technology VersaClock 5 Low Power Programmable Clock Generator 5P49V5908B000NDGI8

Description
The 5P49V5908 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDTs fifth generation of programmable clock technology (VersaClock® 5). The frequencies are generated from a single reference clock or crystal. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system. The device is packaged in a 48-pin 6mm x 6mm VFQFPN ( NDG48 ), with an industrial operating temperature of -40 to +85°C.
Datasheet
Description
The 5P49V5908 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDTs fifth generation of programmable clock technology (VersaClock® 5). The frequencies are generated from a single reference clock or crystal. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system. The device is packaged in a 48-pin 6mm x 6mm VFQFPN ( NDG48 ), with an industrial operating temperature of -40 to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaClock 5 Low Power Programmable Clock Generator - 5P49V5908B000NDGI8 - Integrated Device Technology
San Jose, CA, USA
VersaClock 5 Low Power Programmable Clock Generator
5P49V5908B000NDGI8
VersaClock 5 Low Power Programmable Clock Generator 5P49V5908B000NDGI8
The 5P49V5908 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDTs fifth generation of programmable clock technology (VersaClock® 5). The frequencies are generated from a single reference clock or crystal. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system. The device is packaged in a 48-pin 6mm x 6mm VFQFPN ( NDG48 ), with an industrial operating temperature of -40 to +85°C.

The 5P49V5908 is a programmable clock generator intended for high performance consumer, networking, industrial, computing, and data communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDTs fifth generation of programmable clock technology (VersaClock® 5). The frequencies are generated from a single reference clock or crystal. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system. The device is packaged in a 48-pin 6mm x 6mm VFQFPN ( NDG48 ), with an industrial operating temperature of -40 to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 5P49V5908B000NDGI8
Product Name VersaClock 5 Low Power Programmable Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,HCSL,LVDS,LP-HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022GUX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
TSSOP Clock and Timing IC - 728-CY22050FC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Supply Voltage 3.3 volts
Frequency 200 MHz
View Details
2 suppliers
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers