The IDT 5P49V5901 is low-power programmable clock generator with best-in-class jitter performance and design flexibility with universal outputs capable of generating any output frequency. The 5P49V5901 is intended for high performance consumer, networking, industrial, computing, and data-communications applications. Configurations may be stored in on-chip One-Time Programmable ( OTP ) memory or changed using I2C interface. This is IDTs fifth generation of programmable clock technology (VersaClock 5).The frequencies are generated from a single reference clock or crystal input. A glitchless manual switchover function allows one of the redundant clock inputs to be selected during normal operation. Two select pins allow up to 4 different configurations to be programmed and accessible using processor GPIOs or bootstrapping. The different selections may be used for different operating modes (full function, partial function, partial power-down), regional standards ( US , Japan, Europe) or system production margin testing. The device may be configured to use one of two I2C addresses to allow multiple devices to be used in a system.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 5P49V5901B000NLGI8 |
| Product Name | VersaClock 5 Low Power Programmable Clock Generator |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVDS; LVCMOS,LVPECL,HCSL,LVDS |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 1.8 to 3.3 volts |