Integrated Device Technology VersaClock 3S Programmable Clock Generator 5P35023-000NLGI

Description
The 5P35023 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35023 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35023 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35023 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization base on the application requirements. It also supports three single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low Power 32.768 kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.
Datasheet
Description
The 5P35023 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35023 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35023 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35023 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization base on the application requirements. It also supports three single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low Power 32.768 kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaClock 3S Programmable Clock Generator - 5P35023-000NLGI - Integrated Device Technology
San Jose, CA, USA
VersaClock 3S Programmable Clock Generator
5P35023-000NLGI
VersaClock 3S Programmable Clock Generator 5P35023-000NLGI
The 5P35023 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35023 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35023 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35023 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization base on the application requirements. It also supports three single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low Power 32.768 kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.

The 5P35023 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35023 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35023 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35023 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization base on the application requirements. It also supports three single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low
Power 32.768 kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 5P35023-000NLGI
Product Name VersaClock 3S Programmable Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,HCSL,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801SXC-030 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details