Integrated Device Technology VersaClock 3S Programmable Clock Generator 5P35021-000NDGI

Description
The 5P35021 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35021 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35021 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35021 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization based on the application requirements. It also supports one single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low Power 32.768kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.
Datasheet
Description
The 5P35021 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35021 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35021 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35021 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization based on the application requirements. It also supports one single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low Power 32.768kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaClock 3S Programmable Clock Generator - 5P35021-000NDGI - Integrated Device Technology
San Jose, CA, USA
VersaClock 3S Programmable Clock Generator
5P35021-000NDGI
VersaClock 3S Programmable Clock Generator 5P35021-000NDGI
The 5P35021 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35021 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique frequency outputs. The 5P35021 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35021 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization based on the application requirements. It also supports one single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low Power 32.768kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.

The 5P35021 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35021 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five unique
frequency outputs. The 5P35021 has built-in unique features such as Proactive Power Saving ( PPS ), Performance-Power Balancing ( PPB ), Overshot Reduction Technology ( ORT ) and Extreme Low Power DCO . An internal OTP memory allows the user to store the configuration in the device without programming after power up, then program the 5P35021 again through the I2C interface. The device has programmable VCO and PLL source selection to allow the user to do power-performance optimization based on the application requirements. It also supports one single-ended output and two pair of differential outputs that support LVCMOS , LVPECL , LVDS and LPHCSL . A Low
Power 32.768kHz clock is supported with only less than 5μA current consumption for system RTC reference clock.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 5P35021-000NDGI
Product Name VersaClock 3S Programmable Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,HCSL,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4113-D-GMR - 894508-SI4113-D-GMR - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 28-QFN (5x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details