Integrated Device Technology Counters, Dividers 5962-9220904MFA

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 5962-9220904MFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
5962-9220904MFA
Counters, Dividers 5962-9220904MFA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Counters
Product Number 5962-9220904MFA
Product Name Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HCT390DB,112-NEX - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Clock Frequency 61 MHz
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers