The 5962-91662 ( IDT 7024) is a high-speed 4Kx 16 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML .
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 5962-9166201MXA |
| Product Name | 4K x 16 Dual-Port RAM |
| Memory Category | DPRAM |
| Logic Family | TTL |
| Access Time | 70 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Density | 64 kbits |