Integrated Device Technology 5.0V 32K x 8 Asynchronous Static RAM 5962-8855203XA

Description
The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet
Description
The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 32K x 8 Asynchronous Static RAM - 5962-8855203XA - Integrated Device Technology
San Jose, CA, USA
5.0V 32K x 8 Asynchronous Static RAM
5962-8855203XA
5.0V 32K x 8 Asynchronous Static RAM 5962-8855203XA
The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 5962-88552 (71256 SRAM ) is organized as 32K x 8. This part offers a reduced power standby mode for significant system level power and cooling savings. It also offers a battery backup data retention capability allowing operation off a 2V battery. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 5962-8855203XA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
5962-8855203XA
Integrated Circuits (ICs) - Memory 5962-8855203XA
IC SRAM 256KBIT PARALLEL 28CDIP

IC SRAM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 5962-8855203XA 5962-8855203XA
Product Name 5.0V 32K x 8 Asynchronous Static RAM Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 256 kbits 256 kbits
Number of Words 32 k
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory IC and Storage Component - 774-CY14B101KA-SP45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
6 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details