Integrated Device Technology 5.0V 8K x 8 Asynchronous Static RAM 5962-3829408MXA

Description
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet
Description
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 8K x 8 Asynchronous Static RAM - 5962-3829408MXA - Integrated Device Technology
San Jose, CA, USA
5.0V 8K x 8 Asynchronous Static RAM
5962-3829408MXA
5.0V 8K x 8 Asynchronous Static RAM 5962-3829408MXA
The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

The 5962-38294 (7164 SRAM ) is organized as 8K x 8 and offers a reduced power standby mode. The low-power version also offers a battery backup data retention capability at power supply levels as low as 2V. All inputs and outputs are TTL -compatible and operation is from a single 5V supply, simplifying system designs. Fully static asynchronous circuitry is used, requiring no clocks or refreshing for operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 5962-3829408MXA
Product Name 5.0V 8K x 8 Asynchronous Static RAM
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64 kbits
Number of Words 8 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details