Integrated Device Technology PCI Express GEN1 Clock Source 557M-01LF

Description
The 557-01 is a clock chip designed for use in PCI Express® Cards as a clock source. It provides a pair of differential outputs at 100 MHz in a small 8-pin SOIC package. Using IDT ’s patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces HCSL (Host Clock Signal Level) differential outputs at 100 MHz clock frequency. LVDS signal levels can also be supported via an alternative termination scheme.
Datasheet
Description
The 557-01 is a clock chip designed for use in PCI Express® Cards as a clock source. It provides a pair of differential outputs at 100 MHz in a small 8-pin SOIC package. Using IDT ’s patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces HCSL (Host Clock Signal Level) differential outputs at 100 MHz clock frequency. LVDS signal levels can also be supported via an alternative termination scheme.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express GEN1 Clock Source - 557M-01LF - Integrated Device Technology
San Jose, CA, USA
PCI Express GEN1 Clock Source
557M-01LF
PCI Express GEN1 Clock Source 557M-01LF
The 557-01 is a clock chip designed for use in PCI Express® Cards as a clock source. It provides a pair of differential outputs at 100 MHz in a small 8-pin SOIC package. Using IDT ’s patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces HCSL (Host Clock Signal Level) differential outputs at 100 MHz clock frequency. LVDS signal levels can also be supported via an alternative termination scheme.

The 557-01 is a clock chip designed for use in PCI Express® Cards as a clock source. It provides a pair of differential outputs at 100 MHz in a small 8-pin SOIC package. Using IDT ’s patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces HCSL (Host Clock Signal Level) differential outputs at 100 MHz clock frequency. LVDS signal levels can also be supported via an alternative termination scheme.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557M-01LF
Product Name PCI Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 74LVC16344AX4PA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11323-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details