Integrated Device Technology Quad Differential PCI-Express GEN1 Clock Source 557GI-05ALFT

Description
The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.
Datasheet
Description
The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Differential PCI-Express GEN1 Clock Source - 557GI-05ALFT - Integrated Device Technology
San Jose, CA, USA
Quad Differential PCI-Express GEN1 Clock Source
557GI-05ALFT
Quad Differential PCI-Express GEN1 Clock Source 557GI-05ALFT
The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.

The 557-05A is a spread-spectrum clock generator that supports PCI -Express requirements. It is used in PC or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The device provides four differential HCSL or LVDS high-frequency outputs with spread spectrum capability. The output frequency and spread type are selectable using external pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557GI-05ALFT
Product Name Quad Differential PCI-Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-570BCC000431DGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers