Integrated Device Technology 2 Output PCI-Express GEN1 Clock Source 557G-03LFT

Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet
Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCI-Express GEN1 Clock Source - 557G-03LFT - Integrated Device Technology
San Jose, CA, USA
2 Output PCI-Express GEN1 Clock Source
557G-03LFT
2 Output PCI-Express GEN1 Clock Source 557G-03LFT
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557G-03LFT
Product Name 2 Output PCI-Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details