Integrated Device Technology 2 Output PCI-Express GEN1 Clock Source 557G-03LF

Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet
Description
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCI-Express GEN1 Clock Source - 557G-03LF - Integrated Device Technology
San Jose, CA, USA
2 Output PCI-Express GEN1 Clock Source
557G-03LF
2 Output PCI-Express GEN1 Clock Source 557G-03LF
The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

The 557-03 is a spread spectrum clock generator that supports PCI -Express Gen 1 and Ethernet requirements. The device is used for PC or embedded systems to substantially reduce electromagnetic interference ( EMI ). The device provides two differential ( HCSL ) spread spectrum outputs. The spread type and amount are configured via select pin. Using IDT 's patented Phase-Locked Loop ( PLL ) techniques, the device takes a 25 MHz crystal input and produces two pairs of differential outputs at 25 MHz, 100 MHz, 125 MHz or 200 MHz clock frequencies for HCSL , and 25 MHz or 100 MHz for LVDS .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 557G-03LF
Product Name 2 Output PCI-Express GEN1 Clock Source
Device Type Real Time Clock
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers