Integrated Device Technology Clock Drivers & Distribution 551MLFT

Description
CLOCK BUFFER
Request a Quote Datasheet
Description
CLOCK BUFFER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2166151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166151P
Clock Drivers & Distribution 2166151P
CLOCK BUFFER

CLOCK BUFFER

Supplier's Site
Clock Drivers & Distribution - 2166150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166150
Clock Drivers & Distribution 2166150
CLOCK BUFFER

CLOCK BUFFER

Supplier's Site
Clock Drivers & Distribution - 2166151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166151
Clock Drivers & Distribution 2166151
CLOCK BUFFER

CLOCK BUFFER

Supplier's Site
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MLFT - 764015-551MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MLFT
764015-551MLFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MLFT 764015-551MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764015-551MLFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS Family Name: 551 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PI6C18551WE; PI6C18551WEX; PI6C18551W; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764015-551MLFT
Series: ClockBlocks
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: CMOS
Output: CMOS
Family Name: 551
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PI6C18551WE; PI6C18551WEX; PI6C18551W;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2166151P 2166150 764015-551MLFT
Product Name Clock Drivers & Distribution Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 551MLFT
Device Type Clock Driver Clock Driver Clock Driver
Package Type SOIC; SOIC SOIC; Soic Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details