Integrated Device Technology Octal D Register 54FCT574CTLB

Description
The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T operates at -55C to +125C. (For commercial version, see 74FCT574T )
Datasheet
Description
The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T operates at -55C to +125C. (For commercial version, see 74FCT574T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 54FCT574CTLB - Integrated Device Technology
San Jose, CA, USA
Octal D Register
54FCT574CTLB
Octal D Register 54FCT574CTLB
The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T operates at -55C to +125C. (For commercial version, see 74FCT574T )

The 54FCT574T is an 8-bit register consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT574T operates at -55C to +125C. (For commercial version, see 74FCT574T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Shift Registers
Product Number 54FCT574CTLB
Product Name Octal D Register
Supply Voltage 5V
Output Characteristics 3-State
Package Type LCCC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC595DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-3381-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
Logic - Logic - Translators, Level Shifters - CD40109BE - 006151-CD40109BE - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type DIP; PDIP; Other; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details