Integrated Device Technology Octal D Register 54FCT374CTLB

Description
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet
Description
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 54FCT374CTLB - Integrated Device Technology
San Jose, CA, USA
Octal D Register
54FCT374CTLB
Octal D Register 54FCT374CTLB
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )

The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers
54FCT374CTLB
Registers 54FCT374CTLB
Registers Octal D Register

Registers Octal D Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 54FCT374CTLB 54FCT374CTLB
Product Name Octal D Register Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type LCCC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC165DB,112 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details