Integrated Device Technology Octal D Register 54FCT374ATLB

Description
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet
Description
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 54FCT374ATLB - Integrated Device Technology
San Jose, CA, USA
Octal D Register
54FCT374ATLB
Octal D Register 54FCT374ATLB
The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )

The 54FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 54FCT374T operates at -55C to +125C. (For commercial version, see 74FCT374T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers
54FCT374ATLB
Registers 54FCT374ATLB
Registers Octal D Register

Registers Octal D Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 54FCT374ATLB 54FCT374ATLB
Product Name Octal D Register Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type LCCC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
 - 74HC165D,652 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
Logic - Shift Registers - 74HC4015N,652 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96G4 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details