Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16245ATEB 54FCT16245ATEB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776506-54FCT16245ATE B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 54FCT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 5962-9225802MXA; 54FCT16245TEBG; 54FCT16245TEB; 54FCT16245CTEB; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776506-54FCT16245ATE B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 54FCT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 5962-9225802MXA; 54FCT16245TEBG; 54FCT16245TEB; 54FCT16245CTEB; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16245ATEB - 776506-54FCT16245ATEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16245ATEB
776506-54FCT16245ATEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16245ATEB 776506-54FCT16245ATEB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776506-54FCT16245ATE B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-CFlatPack Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 54FCT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-CERPACK Alternative Parts (Cross-Reference): 5962-9225802MXA; 54FCT16245TEBG; 54FCT16245TEB; 54FCT16245CTEB; Introduction Date: July 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776506-54FCT16245ATEB
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-CFlatPack
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 54FCT16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-CERPACK
Alternative Parts (Cross-Reference): 5962-9225802MXA; 54FCT16245TEBG; 54FCT16245TEB; 54FCT16245CTEB;
Introduction Date: July 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 776506-54FCT16245ATEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT16245ATEB
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details