Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 524MILFT 524MILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052173-524MILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052173-524MILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 524MILFT
052173-524MILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 524MILFT 052173-524MILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052173-524MILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.375 V to 5.25 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052173-524MILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.375 V to 5.25 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 052173-524MILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 524MILFT
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details