Integrated Device Technology DDR4 Register Clock Driver (RCD) 4RCD0124KC0ATG

Description
The 4RCD0124K is a registered clock driver ( RDC ). It features a 32-bit 1:2 register command, address buffer with parity designed for 1.2V VDD operation.
Datasheet
Description
The 4RCD0124K is a registered clock driver ( RDC ). It features a 32-bit 1:2 register command, address buffer with parity designed for 1.2V VDD operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR4 Register Clock Driver (RCD) - 4RCD0124KC0ATG - Integrated Device Technology
San Jose, CA, USA
DDR4 Register Clock Driver (RCD)
4RCD0124KC0ATG
DDR4 Register Clock Driver (RCD) 4RCD0124KC0ATG
The 4RCD0124K is a registered clock driver ( RDC ). It features a 32-bit 1:2 register command, address buffer with parity designed for 1.2V VDD operation.

The 4RCD0124K is a registered clock driver ( RDC ). It features a 32-bit 1:2 register command, address buffer with parity designed for 1.2V VDD operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 4RCD0124KC0ATG
Product Name DDR4 Register Clock Driver (RCD)
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details