Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805PYG8 49FCT805PYG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763766-49FCT805PYG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT805THE; PI49FCT805ATHE; PI49FCT805ATH; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763766-49FCT805PYG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT805THE; PI49FCT805ATHE; PI49FCT805ATH; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805PYG8 - 763766-49FCT805PYG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805PYG8
763766-49FCT805PYG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805PYG8 763766-49FCT805PYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763766-49FCT805PYG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT805THE; PI49FCT805ATHE; PI49FCT805ATH; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763766-49FCT805PYG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI49FCT805THE; PI49FCT805ATHE; PI49FCT805ATH;
Introduction Date: January 07, 1997
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 763766-49FCT805PYG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805PYG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details