Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805ASOG8 49FCT805ASOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763763-49FCT805ASOG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805TSEX; PI49FCT805TS; PI49FCT2805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763763-49FCT805ASOG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805TSEX; PI49FCT805TS; PI49FCT2805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805ASOG8
763763-49FCT805ASOG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805ASOG8 763763-49FCT805ASOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 763763-49FCT805ASOG8 Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, LVTTL Output: CMOS, LVTTL Family Name: 49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI49FCT805TSEX; PI49FCT805TS; PI49FCT2805TS; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 763763-49FCT805ASOG8
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Family Name: 49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI49FCT805TSEX; PI49FCT805TS; PI49FCT2805TS;
Introduction Date: January 07, 1997
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 763763-49FCT805ASOG8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT805ASOG8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - BQ3285LDSSG4 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers