Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805ASOG 49FCT3805ASOG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 118866-49FCT3805ASOG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 118866-49FCT3805ASOG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805ASOG
118866-49FCT3805ASOG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805ASOG 118866-49FCT3805ASOG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 118866-49FCT3805ASOG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, LVTTL Output: CMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 118866-49FCT3805ASOG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, LVTTL
Output: CMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 118866-49FCT3805ASOG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 49FCT3805ASOG
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details