Integrated Device Technology 10Base-T/100Base-TX Integrated PHYceiver with RMII Interface 1894K-32LFT

Description
The IDT1894 -32 is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1894 -32 is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1894 -32 incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1894 -32 can virtually eliminate errors from killer packets. The IDT1894 -32 provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1894 -32 Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. In addition, the IDT1894 -32 includes a programmable interupt output function. This function consists of a digital output pin, an interrupt control register, a set of interrupt status register bits and a corresponding set of interrupt enable bits, and a pre-defined set of events which can be assigned as one of the interrupt sources. The purpose of this function is to notify the host of this PHY device when certain event happens via interrupt (the logic level on interrupt output pin going low or going high) instead of polling by the host. The events that could be used to generate interrupts are: receiver error, Jabber, page received, parallel detect fault, link partner acknowledge, link status change, auto-negotiation complete, remote fault, collision, etc. Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.
Datasheet
Description
The IDT1894 -32 is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1894 -32 is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1894 -32 incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1894 -32 can virtually eliminate errors from killer packets. The IDT1894 -32 provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1894 -32 Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. In addition, the IDT1894 -32 includes a programmable interupt output function. This function consists of a digital output pin, an interrupt control register, a set of interrupt status register bits and a corresponding set of interrupt enable bits, and a pre-defined set of events which can be assigned as one of the interrupt sources. The purpose of this function is to notify the host of this PHY device when certain event happens via interrupt (the logic level on interrupt output pin going low or going high) instead of polling by the host. The events that could be used to generate interrupts are: receiver error, Jabber, page received, parallel detect fault, link partner acknowledge, link status change, auto-negotiation complete, remote fault, collision, etc. Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Base-T/100Base-TX Integrated PHYceiver with RMII Interface - 1894K-32LFT - Integrated Device Technology
San Jose, CA, USA
10Base-T/100Base-TX Integrated PHYceiver with RMII Interface
1894K-32LFT
10Base-T/100Base-TX Integrated PHYceiver with RMII Interface 1894K-32LFT
The IDT1894 -32 is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1894 -32 is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1894 -32 incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1894 -32 can virtually eliminate errors from killer packets. The IDT1894 -32 provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1894 -32 Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. In addition, the IDT1894 -32 includes a programmable interupt output function. This function consists of a digital output pin, an interrupt control register, a set of interrupt status register bits and a corresponding set of interrupt enable bits, and a pre-defined set of events which can be assigned as one of the interrupt sources. The purpose of this function is to notify the host of this PHY device when certain event happens via interrupt (the logic level on interrupt output pin going low or going high) instead of polling by the host. The events that could be used to generate interrupts are: receiver error, Jabber, page received, parallel detect fault, link partner acknowledge, link status change, auto-negotiation complete, remote fault, collision, etc. Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.

The IDT1894 -32 is a low-power, physical-layer device ( PHY ) that supports the ISO / IEC 10Base-T and 100Base- TX Carrier-Sense Multiple Access/Collision Detection ( CSMA / CD ) Ethernet standards, ISO / IEC 8802-3. The IDT1894 -32 is intended for MII , Node applications that require the Auto- MDIX feature that automatically corrects crossover errors in plant wiring. The IDT1894 -32 incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5 cables with attenuation in excess of 24 dB at 100MHz. With this IDT -patented technology, the IDT1894 -32 can virtually eliminate errors from killer packets. The IDT1894 -32 provides a Serial-Management Interface for exchanging command and status information with a Station-Management ( STA ) entity. The IDT1894 -32 Media-Dependent Interface ( MDI ) can be configured to provide either half- or full duplex operation at data rates of 10 Mb/s or 100Mb/s. In addition, the IDT1894 -32 includes a programmable interupt output function. This function consists of a digital output pin, an interrupt control register, a set of interrupt status register bits and a corresponding set of interrupt enable bits, and a pre-defined set of events which can be assigned as one of the interrupt sources. The purpose of this function is to notify the host of this PHY device when certain event happens via interrupt (the logic level on interrupt output pin going low or going high) instead of polling by the host. The events that could be used to generate interrupts are: receiver error, Jabber, page received, parallel detect fault, link partner acknowledge, link status change, auto-negotiation complete, remote fault, collision, etc. Applications: NIC cards, PC motherboards, switches, routers, DSL and cable modems, game machines, printers, network connected appliances, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Network and Communication Chips
Product Number 1894K-32LFT
Product Name 10Base-T/100Base-TX Integrated PHYceiver with RMII Interface
Technology Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details