Integrated Device Technology Low EMI Clock Generator 181M-52LFT

Description
The 181-52 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 181-52 offers center spread selection of +/-0.625% and +/-1.875%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.
Datasheet
Description
The 181-52 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 181-52 offers center spread selection of +/-0.625% and +/-1.875%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low EMI Clock Generator - 181M-52LFT - Integrated Device Technology
San Jose, CA, USA
Low EMI Clock Generator
181M-52LFT
Low EMI Clock Generator 181M-52LFT
The 181-52 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 181-52 offers center spread selection of +/-0.625% and +/-1.875%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.

The 181-52 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several dB. The 181-52 offers center spread selection of +/-0.625% and +/-1.875%. Refer to the MK1714 -01/02 for the widest selection of input frequencies and multipliers. IDT offers a complete line of EMI reducing clock generators. Consult us when you need to remove crystals and oscillators from your board.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 181M-52LFT
Product Name Low EMI Clock Generator
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901KP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details