Integrated Device Technology Clock/Timing - Clock/Timing - Real Time Clocks - 1337GDCGI8 1337GDCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131545-1337GDCGI8 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): DS1337S+TR; PT7C4337WE; PT7C4337WEX; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131545-1337GDCGI8 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): DS1337S+TR; PT7C4337WE; PT7C4337WEX; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - 1337GDCGI8
131545-1337GDCGI8
Clock/Timing - Clock/Timing - Real Time Clocks - 1337GDCGI8 131545-1337GDCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131545-1337GDCGI8 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): DS1337S+TR; PT7C4337WE; PT7C4337WEX; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131545-1337GDCGI8
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.6μA @ 1.3V to 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): DS1337S+TR; PT7C4337WE; PT7C4337WEX;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 131545-1337GDCGI8
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - 1337GDCGI8
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - AD802-155KR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers