■ GaN on SiC HEMT Technology
■ POUT-PK = 130W @ 300us/10%/50V
■ 2.7-3.1GHz Instantaneous Operating Frequency Range
■ 50Ω Internally Impedance Matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size Bolt Down: W=0.800″(20.32mm), L=0.400″(10.16mm)
■ Package Size S(earless): W=0.400″(10.16mm), L=0.400″(10.16mm)
■ 100% High Power RF Tested in Broadband RF Test Fixture
| Integra Technologies, Inc. | DigiKey | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | IGT2731M130 | 2251-IGT2731M130-ND |
| Product Name | GaN S-Band Radar Transistor | RF FETs, MOSFETs |
| Transistor Technology / Material | GaN |