■ GaN on SiC HEMT Technology
■ POUT-PK = 400W @ 300us/10%/48V
■ 2.4-2.9GHz Instantaneous Operating Frequency Range
■ Internal Impedance Pre-matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=1.340″ (34.04mm), L=0.385″ (9.78mm)
■ 100% High Power RF Tested in Broadband RF Test Fixture
| Integra Technologies, Inc. | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | IGN2429M400 |
| Product Name | GaN S-Band Radar Transistor |
| Transistor Technology / Material | GaN |