■ GaN on SiC HEMT Technology
■ POUT-PK > 500W @ 2.0ms / 20% / 50V
■ 1.2-1.4GHz Instantaneous Operating Frequency Range
■ Internal Impedance Pre-matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=1.176″ (29.87mm), L=0.540″ (13.72mm)
■ 100% High Power RF Tested in Broadband RF Test Fixture
RF Mosfet HEMT 50V 200mA 1.2GHz ~ 1.4GHz 15dB 650W PL95A1
| Integra Technologies, Inc. | DigiKey | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | IGN1214L500B | 2251-IGN1214L500B-ND |
| Product Name | GaN L-Band Radar Transistor | RF FETs, MOSFETs |
| Transistor Technology / Material | GaN |