■ GaN on SiC HEMT Technology
■ POUT-PK ≥ 40W @ 32us / 2% / 50V
■ 1.025-1.150 GHz Instantaneous Operating Frequency Range
■ Internal Impedance Pre-matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=0.800″ (20.32mm), L=0.230″ (5.84mm)
■ “S” Package Size: W=0.390″ (9.91mm), L=0.230″ (5.84mm)
■ 100% High Power RF Tested in Broadband RF Test Fixture
| Integra Technologies, Inc. | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | IGN1012S40 |
| Product Name | GaN L-Band Avionics Transistor |
| Transistor Technology / Material | GaN |