■ GaN on SiC HEMT Technology
■ POUT-PK ≥ 70W @ ELM Mode S / 6.4% / 50V
■ 1.030-1.090 GHz Instantaneous Operating Frequency Range
■ Internally Un-matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=0.800″ (20.32mm), L=0.230″ (5.84mm)
■ “S” Package Size: W=0.390″ (9.91mm), L=0.230″ (5.84mm)
■ 100% High Power RF Tested in Broadband RF Test Fixture
RF Mosfet GaN HEMT 50V 22mA 1.03GHz ~ 1.09GHz 22dB 80W PL32A2
| Integra Technologies, Inc. | DigiKey | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | IGN1011L70 | 2251-IGN1011L70-ND |
| Product Name | GaN L-Band Avionics Transistor | RF FETs, MOSFETs |
| Transistor Technology / Material | GaN |