■ GEN-2 GaN on SiC HEMT Technology
■ POUT-PK = 1200W @ ELM Mode S / 6.4% / 50V OR 2.4ms,
6.4% DC / 50V
■ 1.030GHz and 1.090GHz Operating Frequency
■ Internal Impedance Pre-matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=1.340″ (34.04mm), L=0.385″ (9.78mm)
■ 100% High Power RF Tested in Fixed Tuned RF Test Fixture
RF Mosfet HEMT 50V 160mA 1.03GHz ~ 1.09GHz 16.8dB 1250W PL84A1
| Integra Technologies, Inc. | DigiKey | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | IGN1011L1200 | 2251-IGN1011L1200-ND |
| Product Name | GaN L-Band Avionics Transistor | RF FETs, MOSFETs |
| Transistor Technology / Material | GaN |