■ GaN on SiC HEMT Technology
■ POUT-PK ≥ 500W @ 48 X 32uS ON, 18us OFF/ 6.4% DC / 50V
■ 0.96-1.22GHz Instantaneous Operating Frequency Range
■ Internal Impedance Pre-matched Device
■ Depletion Mode Device
■ Negative Gate Voltage and Bias Sequencing Required
■ Specified For Use Under Class AB Operation
■ Metal Based Package Sealed With Ceramic-Epoxy Lid
■ Gold Metallization System: Chip - Wire Bond - Package
■ Package Size: W=0.800″ (20.032mm), L=0.400″ (10.16mm)
■ 100% High Power RF Tested in Broadband RF Test Fixture
| Integra Technologies, Inc. | DigiKey | |
|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors |
| Product Number | IGN0912LM500 | 2251-IGN0912LM500-ND |
| Product Name | GaN L-Band Avionics Transistor | RF FETs, MOSFETs |
| Transistor Technology / Material | GaN |