INTEGRA Biosciences AG DOSE IT P910

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Chur, Graubünden, Switzerland
DOSE IT P910
DOSE IT P910

Technical Specifications

  INTEGRA Biosciences AG
Product Category Liquid Handling Pumps
Product Number DOSE IT P910
Pump Type Dosing Pump; Injection Pump; Peristaltic Pump; Positive Displacement Pump
Liquid Flow 1.320 GPM (5.00 L/min)
Power Source AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details