Instrumented Sensor Technology HARDIGG Shipping Case

Description
Military grade, heavy duty Open(unhinged) lids Water and airtight Originally manufactured 2000 Three sizes: O.D. 25"x25"x27" 38lb (Size A) Model IST-HDC-1(No longer available) O.D. 21"x21"x17.5" 26 lb (Size B) Model IST-HDC-2 O.D. 13"x13"x13.5" 9.5 lb (Size C) Model IST-HDC-3
Description
Military grade, heavy duty Open(unhinged) lids Water and airtight Originally manufactured 2000 Three sizes: O.D. 25"x25"x27" 38lb (Size A) Model IST-HDC-1(No longer available) O.D. 21"x21"x17.5" 26 lb (Size B) Model IST-HDC-2 O.D. 13"x13"x13.5" 9.5 lb (Size C) Model IST-HDC-3

Suppliers

Company
Product
Description
Supplier Links
HARDIGG Shipping Case -  - Instrumented Sensor Technology
Okemos, MI, USA
HARDIGG Shipping Case
HARDIGG Shipping Case
Military grade, heavy duty Open(unhinged) lids Water and airtight Originally manufactured 2000 Three sizes: O.D. 25"x25"x27" 38lb (Size A) Model IST-HDC-1(No longer available) O.D. 21"x21"x17.5" 26 lb (Size B) Model IST-HDC-2 O.D. 13"x13"x13.5" 9.5 lb (Size C) Model IST-HDC-3
  • Military grade, heavy duty
  • Open(unhinged) lids
  • Water and airtight
  • Originally manufactured 2000

Three sizes:

  • O.D. 25"x25"x27" 38lb (Size A) Model IST-HDC-1(No longer available)
  • O.D. 21"x21"x17.5" 26 lb (Size B) Model IST-HDC-2
  • O.D. 13"x13"x13.5" 9.5 lb (Size C) Model IST-HDC-3
Supplier's Site

Technical Specifications

  Instrumented Sensor Technology
Product Category Industrial Enclosures
Product Name HARDIGG Shipping Case
Length 13 to 21 inch (330 to 533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Wide Format Handheld Enclosures - SOFT-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.02 to 5.91 inch (102 to 150 mm)
View Details