Instrument Transformers Ltd. Current Transformer 100 Instrument Transformer 5RL-101

Description
CURRENT TRANSFORMER 100:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Description
CURRENT TRANSFORMER 100:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 100 Instrument Transformer - 73K5447 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 100 Instrument Transformer
73K5447
Current Transformer 100 Instrument Transformer 73K5447
CURRENT TRANSFORMER 100:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER 100:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5447
Product Name Current Transformer 100 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Transformers - Audio Transformers - 1140-LU-B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 20000 Hz
View Details