CURRENT TRANSFORMER 200:5; CT Construction:Non-ANS
I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount
CURRENT TRANSFORMER 200:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount