Instrument Transformers Ltd. Current Transformer 50 Instrument Transformer 300-500

Description
CURRENT TRANSFORMER 50:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:-; Power Rating:-; Window Diameter:95.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Min:50Hz
Datasheet
Description
CURRENT TRANSFORMER 50:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:-; Power Rating:-; Window Diameter:95.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Min:50Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 50 Instrument Transformer - 73K5380 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 50 Instrument Transformer
73K5380
Current Transformer 50 Instrument Transformer 73K5380
CURRENT TRANSFORMER 50:5; CT Construction:Non-ANS I Rated Window Type; Current Ratio:50:5; Accuracy Class:-; Power Rating:-; Window Diameter:95.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Min:50Hz

CURRENT TRANSFORMER 50:5; CT Construction:Non-ANSI Rated Window Type; Current Ratio:50:5; Accuracy Class:-; Power Rating:-; Window Diameter:95.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Min:50Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5380
Product Name Current Transformer 50 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A2-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Toroidal
Mounting Chassis
View Details