Instrument Transformers Ltd. Current Transformer; Ct Construction Instrument Transformer 190XSUM2, 5+5=5

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Auxiliary Type; Current Ratio:5:5; Accuracy Class:Class 0.3; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Primary Current:5A
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Auxiliary Type; Current Ratio:5:5; Accuracy Class:Class 0.3; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Primary Current:5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Instrument Transformer - 73K5151 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Instrument Transformer
73K5151
Current Transformer; Ct Construction Instrument Transformer 73K5151
CURRENT TRANSFORMER; CT Construction:ANSI Rated Auxiliary Type; Current Ratio:5:5; Accuracy Class:Class 0.3; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Primary Current:5A

CURRENT TRANSFORMER; CT Construction:ANSI Rated Auxiliary Type; Current Ratio:5:5; Accuracy Class:Class 0.3; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Primary Current:5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5151
Product Name Current Transformer; Ct Construction Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details